Advanced Technical Materials, Inc. Crossguide Directional Coupler 34-302B-50-6-6

Description
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing
Description
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
34-302B-50-6-6
Crossguide Directional Coupler 34-302B-50-6-6
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 34-302B-50-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 22.00 to 33.00 GHz
EIA Waveguide Size 34
Unlock Full Specs
to access all available technical data

Similar Products

29 to 31GHz WR28 Waveguide Isolator - UIYWI1938A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0142420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details