Advanced Technical Materials, Inc. Datasheets for RF Waveguide Components
RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
RF Waveguide Components: Learn more
| Product Name | Notes |
|---|---|
| 15 volt arc detector input, TTL output standard | |
| 2 waveguide ports, 1 SMA (F) coaxial port | |
| 2 waveguide ports, 1 SMA coaxial port, specify material of construction | |
| 2 waveguide ports, 1 Type N (F) coaxial port | |
| 2 waveguide ports, 1 Type N coaxial port, specify material of construction | |
| 2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling | |
| 2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling | |
| 3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating | |
| 3 waveguide ports, specify material of construction | |
| 4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating | |
| Calibrated multiturn dial for attenuation adjustment | |
| CMR137 mating flange | |
| CMR187 mating flange | |
| Copper-clad Teflon fiber glass, seals to 70 psi | |
| Corrosion resistant finish | |
| Corrosion-resistant 316 stainless steel epoxy coating | |
| Custom attenuations, flanges, lengths and materials available | |
| Custom flanges, lengths and materials available | |
| Custom hybrid styles, flanges, lengths and materials available | |
| Digital counting dial for adjustment, direct reading display optional | |
| Dual short length, high directivity coupler, specify sec. arm directivity | |
| E- and H-plane tee, internally tuned | |
| E- and H-plane tee, no internal tuning or matching | |
| E-plane series tee | |
| H-plane shunt tee | |
| High power, 2"-47" length, Neoprene® rubber jacket | |
| High power, 4"-47" length, Neoprene® rubber jacket | |
| High power, 4"-60" length, Neoprene® rubber jacket | |
| Lengths to 10' in 6" increments, Neoprene® rubber jacket | |
| Overlapping bands, custom flanges and lengths available | |
| Shrader pressure valve, pressure gauge included | |
| Shrader pressure valve | |
| Single short length, high directivity coupler | |
| SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating | |
| Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating | |
| UG138/U mating flange | |
| Units pressure tested to 30 psi, no forced air cooling required |
| Next >> |