Advanced Technical Materials, Inc. Multihole Directional Coupler 137-305-30-2

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
137-305-30-2
Multihole Directional Coupler 137-305-30-2
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-305-30-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Drop in Isolator - 5o02112560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details