Advanced Technical Materials, Inc. Multihole Directional Coupler 284-305-40-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
284-305-40-6
Multihole Directional Coupler 284-305-40-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-305-40-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 2.60 to 3.95 GHz
EIA Waveguide Size 284
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA51 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
VNA Calibration Standard - G102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details