Advanced Technical Materials, Inc. Crossguide Directional Coupler 229-301B-30-2-2-2

Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
229-301B-30-2-2-2
Crossguide Directional Coupler 229-301B-30-2-2-2
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-301B-30-2-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.8 :1
View Details
Drop in Isolator - 5o0120270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details