Advanced Technical Materials, Inc. Broadwall Directional Coupler 159-310A-3-2-2-2-2

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
159-310A-3-2-2-2-2
Broadwall Directional Coupler 159-310A-3-2-2-2-2
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-310A-3-2-2-2-2
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o121206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details