Advanced Technical Materials, Inc. Crossguide Directional Coupler 42-302B-30-6-6

Description
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing
Description
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
42-302B-30-6-6
Crossguide Directional Coupler 42-302B-30-6-6
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-302B-30-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Coaxial Isolator - 5o0056560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details