Advanced Technical Materials, Inc. Dual High Directivity Coupler 137-332DA-40-dBR-2-2

Description
Dual short length, high directivity coupler, specify sec. arm directivity
Description
Dual short length, high directivity coupler, specify sec. arm directivity

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual High Directivity Coupler
137-332DA-40-dBR-2-2
Dual High Directivity Coupler 137-332DA-40-dBR-2-2
Dual short length, high directivity coupler, specify sec. arm directivity

Dual short length, high directivity coupler, specify sec. arm directivity

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-332DA-40-dBR-2-2
Product Name Dual High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 7.20 to 7.80 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1160605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 0.8000 :1
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details