Advanced Technical Materials, Inc. Waveguide Loop Coupler 34-307A-40-6-6

Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
34-307A-40-6-6
Waveguide Loop Coupler 34-307A-40-6-6
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 34-307A-40-6-6
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 22.00 to 33.00 GHz
EIA Waveguide Size 34
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA220 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 21.20 to 29.10 GHz
VSWR 1.25 :1
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - H103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details