Advanced Technical Materials, Inc. Multihole Directional Coupler 229-306-30-2

Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction
Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
229-306-30-2
Multihole Directional Coupler 229-306-30-2
2 waveguide ports, 1 Type N coaxial port, specify material of construction

2 waveguide ports, 1 Type N coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-306-30-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA159 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.4 :1
View Details
71 to 86GHz WR13 Waveguide Isolator - UIYWI1925A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details
VNA Calibration Standard - F322B0.641 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details