Advanced Technical Materials, Inc. Crossguide Directional Coupler 430-302A-50-2-2

Description
2 waveguide ports, 1 Type N (F) coaxial port
Description
2 waveguide ports, 1 Type N (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
430-302A-50-2-2
Crossguide Directional Coupler 430-302A-50-2-2
2 waveguide ports, 1 Type N (F) coaxial port

2 waveguide ports, 1 Type N (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-302A-50-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1035380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details