Advanced Technical Materials, Inc. Single High Directivity Coupler 340-331A-50-2-2

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
340-331A-50-2-2
Single High Directivity Coupler 340-331A-50-2-2
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 340-331A-50-2-2
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 2.78 to 3.22 GHz
EIA Waveguide Size 340
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA330 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 31.80 to 43.00 GHz
VSWR 1.25 :1
View Details
10 to 15GHz WR75 Waveguide Isolator - UIYWI4444A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - C322B0.539 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details