Advanced Technical Materials, Inc. Multihole Directional Coupler 42-305-10-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
42-305-10-6
Multihole Directional Coupler 42-305-10-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-305-10-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA104 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 9.97 to 13.70 GHz
VSWR 1.25 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - Q322B0.1418 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 22.00 to 33.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details