Advanced Technical Materials, Inc. Crossguide Directional Coupler 28-303B-30-6-6

Description
2 waveguide ports, 1 SMA (F) coaxial port
Description
2 waveguide ports, 1 SMA (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
28-303B-30-6-6
Crossguide Directional Coupler 28-303B-30-6-6
2 waveguide ports, 1 SMA (F) coaxial port

2 waveguide ports, 1 SMA (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-303B-30-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 26.50 to 40.00 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA770 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.96 to 1.46 GHz
VSWR 1.4 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - U322B0.118 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details