Advanced Technical Materials, Inc. Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| 50 ohms impedance, 0.100" diameter, 1.9 lbs./100 ft. | |
| 50 ohms impedance, 0.145" diameter, 3.0 lbs./100 ft. | |
| 50 ohms impedance, 0.170" diameter, 6.5 lbs./100 ft. | |
| 50 ohms impedance, 0.210" diameter, 7.0 lbs./100 ft. | |
| 50 ohms impedance, 0.300" diameter, 12.5 lbs./100 ft. | |
| 50 ohms impedance, 0.500" diameter, 20.0 lbs./100 ft. |