Advanced Technical Materials, Inc. Crossguide Directional Coupler 112-301B-40-6-6-6

Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
112-301B-40-6-6-6
Crossguide Directional Coupler 112-301B-40-6-6-6
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 112-301B-40-6-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 7.05 to 10.00 GHz
EIA Waveguide Size 112
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o118150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details