Advanced Technical Materials, Inc. Single High Directivity Coupler 28-331A-30-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
28-331A-30-6-6
Single High Directivity Coupler 28-331A-30-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-331A-30-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 27.30 to 32.70 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Dual Junction Coaxial Circulator - 5o13261804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.25 :1
View Details