Advanced Technical Materials, Inc. Crossguide Directional Coupler 229-300B-50-2-2-2-2

Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
229-300B-50-2-2-2-2
Crossguide Directional Coupler 229-300B-50-2-2-2-2
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-300B-50-2-2-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA190 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.20 to 24.90 GHz
VSWR 1.25 :1
View Details
5.4 to 8.0GHz WR137 Waveguide Isolator - UIYWI49100A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - X322B0.382 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details