Advanced Technical Materials, Inc. Crossguide Directional Coupler 28-301B-50-6-6-6

Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
28-301B-50-6-6-6
Crossguide Directional Coupler 28-301B-50-6-6-6
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-301B-50-6-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 26.50 to 40.00 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Coaxial Circulator - 5o1045500 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details