Advanced Technical Materials, Inc. Multihole Directional Coupler 112-306-10-6

Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction
Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
112-306-10-6
Multihole Directional Coupler 112-306-10-6
2 waveguide ports, 1 Type N coaxial port, specify material of construction

2 waveguide ports, 1 Type N coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 112-306-10-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 7.05 to 10.00 GHz
EIA Waveguide Size 112
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA255 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 24.30 to 33.20 GHz
VSWR 1.25 :1
View Details
WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.6 :1
View Details
VNA Calibration Standard - S322B1.198 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details