Advanced Technical Materials, Inc. Crossguide Directional Coupler 159-302B-50-2-2

Description
2 waveguide ports, 1 Type N (F) coaxial port
Description
2 waveguide ports, 1 Type N (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
159-302B-50-2-2
Crossguide Directional Coupler 159-302B-50-2-2
2 waveguide ports, 1 Type N (F) coaxial port

2 waveguide ports, 1 Type N (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-302B-50-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA165 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 15.90 to 22.80 GHz
VSWR 1.25 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - N102F4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details