Advanced Technical Materials, Inc. Multihole Directional Coupler 159-306-30-2

Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction
Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
159-306-30-2
Multihole Directional Coupler 159-306-30-2
2 waveguide ports, 1 Type N coaxial port, specify material of construction

2 waveguide ports, 1 Type N coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-306-30-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o0339280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details