Advanced Technical Materials, Inc. Crossguide Directional Coupler 229-300B-40-2-2-2-2

Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
229-300B-40-2-2-2-2
Crossguide Directional Coupler 229-300B-40-2-2-2-2
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-300B-40-2-2-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details
92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1027A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
VNA Calibration Standard - M322B0.311 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 10.00 to 15.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details