Advanced Technical Materials, Inc. Broadwall Directional Coupler 229-310A-10-2-2-2-2

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
229-310A-10-2-2-2-2
Broadwall Directional Coupler 229-310A-10-2-2-2-2
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-310A-10-2-2-2-2
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA340 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.4 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Circulator - UIYWC2830A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - H103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details