Advanced Technical Materials, Inc. Crossguide Directional Coupler 159-303B-30-2-2

Description
2 waveguide ports, 1 SMA (F) coaxial port
Description
2 waveguide ports, 1 SMA (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
159-303B-30-2-2
Crossguide Directional Coupler 159-303B-30-2-2
2 waveguide ports, 1 SMA (F) coaxial port

2 waveguide ports, 1 SMA (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-303B-30-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA30 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.83 to 3.88 GHz
VSWR 1.25 :1
View Details
WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.6 :1
View Details
WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz - C20-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details