Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 430-303A-50-dB-2-2

Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
430-303A-50-dB-2-2
Dual Crossguide Directional Coupler 430-303A-50-dB-2-2
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-303A-50-dB-2-2
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0035380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details