Advanced Technical Materials, Inc. Crossguide Directional Coupler 159-301B-40-2-2-2

Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
159-301B-40-2-2-2
Crossguide Directional Coupler 159-301B-40-2-2-2
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-301B-40-2-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1172720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details