Advanced Technical Materials, Inc. Single High Directivity Coupler 137-331A-30-2-2

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
137-331A-30-2-2
Single High Directivity Coupler 137-331A-30-2-2
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-331A-30-2-2
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 5.80 to 6.50 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details