Advanced Technical Materials, Inc. Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Product Name Notes
50 ohms impedance, 0.100" diameter, 1.9 lbs./100 ft.
50 ohms impedance, 0.145" diameter, 3.0 lbs./100 ft.
50 ohms impedance, 0.170" diameter, 6.5 lbs./100 ft.
50 ohms impedance, 0.210" diameter, 7.0 lbs./100 ft.
50 ohms impedance, 0.300" diameter, 12.5 lbs./100 ft.
50 ohms impedance, 0.500" diameter, 20.0 lbs./100 ft.