Advanced Technical Materials, Inc. Broadwall Directional Coupler 137-310A-30-2-2-2-2

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
137-310A-30-2-2-2-2
Broadwall Directional Coupler 137-310A-30-2-2-2-2
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-310A-30-2-2-2-2
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA15 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 49.80 to 75.80 GHz
VSWR 1.3 :1
View Details
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - F102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details