Advanced Technical Materials, Inc. Multihole Directional Coupler 34-305-20-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
34-305-20-6
Multihole Directional Coupler 34-305-20-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 34-305-20-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 22.00 to 33.00 GHz
EIA Waveguide Size 34
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details
Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details