Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 137-303B-30-dB-2-2

Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
137-303B-30-dB-2-2
Dual Crossguide Directional Coupler 137-303B-30-dB-2-2
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-303B-30-dB-2-2
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA89 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 8.49 to 11.60 GHz
VSWR 1.25 :1
View Details
33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - K322B0.175 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details