Advanced Technical Materials, Inc. Multihole Directional Coupler 187-304-3-6-6-6

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
187-304-3-6-6-6
Multihole Directional Coupler 187-304-3-6-6-6
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 187-304-3-6-6-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 3.95 to 5.85 GHz
EIA Waveguide Size 187
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details
Coaxial Circulator - 5o1035380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
18 to 26.5GHz Fullband WR42 Waveguide Circulator - UIYWC2830A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details