Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 229-303B-50-dB-2-2

Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
229-303B-50-dB-2-2
Dual Crossguide Directional Coupler 229-303B-50-dB-2-2
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-303B-50-dB-2-2
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Operating Frequency 50.00 to 75.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Drop in Isolator - 5o02101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details