Advanced Technical Materials, Inc. Crossguide Directional Coupler 137-302B-30-2-2

Description
2 waveguide ports, 1 Type N (F) coaxial port
Description
2 waveguide ports, 1 Type N (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
137-302B-30-2-2
Crossguide Directional Coupler 137-302B-30-2-2
2 waveguide ports, 1 Type N (F) coaxial port

2 waveguide ports, 1 Type N (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-302B-30-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0045500 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
Conical Horn Antennas - NCHA104 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 9.97 to 13.70 GHz
VSWR 1.25 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Isolator - UIYWI4893A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz - C20-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details