Advanced Technical Materials, Inc. Dual High Directivity Coupler 102-331DA-50-dBR-6-6

Description
Dual short length, high directivity coupler, specify sec. arm directivity
Description
Dual short length, high directivity coupler, specify sec. arm directivity

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual High Directivity Coupler
102-331DA-50-dBR-6-6
Dual High Directivity Coupler 102-331DA-50-dBR-6-6
Dual short length, high directivity coupler, specify sec. arm directivity

Dual short length, high directivity coupler, specify sec. arm directivity

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 102-331DA-50-dBR-6-6
Product Name Dual High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 8.20 to 9.80 GHz
EIA Waveguide Size 102
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Dual Junction Drop in Isolator - 5o02120750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.25 :1
View Details