Advanced Technical Materials, Inc. Multihole Directional Coupler 137-304-40-2-2-2

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
137-304-40-2-2-2
Multihole Directional Coupler 137-304-40-2-2-2
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-304-40-2-2-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA330 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 31.80 to 43.00 GHz
VSWR 1.25 :1
View Details
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - X322B0.382 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details