Advanced Technical Materials, Inc. Single High Directivity Coupler 284-331A-30-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
284-331A-30-6-6
Single High Directivity Coupler 284-331A-30-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-331A-30-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 2.90 to 3.10 GHz
EIA Waveguide Size 284
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA510 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.4 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details