Advanced Technical Materials, Inc. Crossguide Directional Coupler 42-300B-30-6-6-6-6

Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
42-300B-30-6-6-6-6
Crossguide Directional Coupler 42-300B-30-6-6-6-6
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-300B-30-6-6-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
Coaxial Isolator - 5o0056560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
WR1150 (BJ8) - Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.64 to 0.96 GHz
VSWR 1.25 :1
View Details