2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
Advanced Technical Materials, Inc. | |
---|---|
Product Category | RF Waveguide Components |
Product Number | 187-303A-30-dB-6-6 |
Product Name | Dual Crossguide Directional Coupler |
Component Type | Coupler |
Cross Section | Rectangular |
Material | Aluminum; Brass (optional feature); Cu (optional feature) |
Operating Frequency | 3.95 to 5.85 GHz |
EIA Waveguide Size | 187 |