Advanced Technical Materials, Inc. Waveguide Loop Coupler 229-308A-40-2-2

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
229-308A-40-2-2
Waveguide Loop Coupler 229-308A-40-2-2
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-308A-40-2-2
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA10 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.3 :1
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - E102G5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details