Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 42-303B-40-dB-6-6

Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
42-303B-40-dB-6-6
Dual Crossguide Directional Coupler 42-303B-40-dB-6-6
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-303B-40-dB-6-6
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA34 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.3 :1
View Details
WR975 (BJ9) - Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.75 to 1.12 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - P103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details