Advanced Technical Materials, Inc. Crossguide Directional Coupler 284-303A-30-6-6

Description
2 waveguide ports, 1 SMA (F) coaxial port
Description
2 waveguide ports, 1 SMA (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
284-303A-30-6-6
Crossguide Directional Coupler 284-303A-30-6-6
2 waveguide ports, 1 SMA (F) coaxial port

2 waveguide ports, 1 SMA (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-303A-30-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 2.60 to 3.95 GHz
EIA Waveguide Size 284
Unlock Full Specs
to access all available technical data

Similar Products

21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1035380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details