Advanced Technical Materials, Inc. Multihole Directional Coupler 137-305-40-2

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
137-305-40-2
Multihole Directional Coupler 137-305-40-2
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-305-40-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-400-4000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.40 to 4.00 GHz
VSWR 2 :1
View Details
5.4 to 8.0GHz WR137 Waveguide Isolator - UIYWI49100A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - U322B0.118 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details