Corrosion-resistant 316 stainless steel epoxy coating
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 112-310A-3-6-6-6-6 |
| Product Name | Broadwall Directional Coupler |
| Component Type | Coupler |
| Cross Section | Rectangular |
| Material | Aluminum; Brass (optional feature); Cu (optional feature) |
| Operating Frequency | 7.05 to 10.00 GHz |
| EIA Waveguide Size | 112 |