Advanced Technical Materials, Inc. Multihole Directional Coupler 284-305-30-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
284-305-30-6
Multihole Directional Coupler 284-305-30-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-305-30-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 2.60 to 3.95 GHz
EIA Waveguide Size 284
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0112190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 6.00 GHz
VSWR 1.2 :1
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details