Advanced Technical Materials, Inc. Single High Directivity Coupler 137-333A-40-2-2

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
137-333A-40-2-2
Single High Directivity Coupler 137-333A-40-2-2
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-333A-40-2-2
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 7.90 to 8.40 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA30 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.83 to 3.88 GHz
VSWR 1.25 :1
View Details
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - X103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details