Advanced Technical Materials, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Product Name Notes
50 ohms impedance, 0.100" diameter, 1.9 lbs./100 ft.
50 ohms impedance, 0.145" diameter, 3.0 lbs./100 ft.
50 ohms impedance, 0.170" diameter, 6.5 lbs./100 ft.
50 ohms impedance, 0.210" diameter, 7.0 lbs./100 ft.
50 ohms impedance, 0.300" diameter, 12.5 lbs./100 ft.
50 ohms impedance, 0.500" diameter, 20.0 lbs./100 ft.