Advanced Technical Materials, Inc. Waveguide Loop Coupler 229-308A-50-2-2

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
229-308A-50-2-2
Waveguide Loop Coupler 229-308A-50-2-2
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-308A-50-2-2
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Drop in Circulator - 5o118150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details