Advanced Technical Materials, Inc. Crossguide Directional Coupler 159-301B-50-2-2-2

Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
159-301B-50-2-2-2
Crossguide Directional Coupler 159-301B-50-2-2-2
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-301B-50-2-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0110250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details